47 CFR PART 15 - : References
This document references the following standards:
CTA-542-D
CTA-608-E
CTA-766-D
IEC CISPR 22
IEEE C63.10
IEEE C63.17
IEEE C63.4
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 12139-1:12
CENELEC EN 63002
CSA CAN/CSA-ISO/IEC 18000-4:16
NEMA SSL 1
CSA CAN/CSA-ISO/IEC 18000-63:16
CSA CAN/CSA-ISO/IEC TR 24729-3:14
CSA CAN/CSA-ISO/IEC TR 20017:14
ATIS 0500035
IEEE 802.16
ASTM E1509
UFGS-28 31 76
IEEE 187
UFGS-23 09 53.00 20
CSA CAN/CSA-ISO/IEC 18046-2:13
CEI EN 63002
CTA-709.2-A
IEC 61000-6-4
IEC 61000-6-4 (REDLINE + STANDARD)
ETSI TR 103 588
Advertisement