ASHRAE FUNDAMENTALS SI - : References
This document references the following standards:
B11/STD B11 TR1
ASHRAE 90.1-2016 I-P
ASTM C1363
ASTM C552
ASTM C1136 REV A
ASHRAE 15 & 34
AGA Z223.1
ASTM C755
ASTM E90
ASTM E477
ASTM E413
ASTM E1574
ASTM E1573
ASTM C634
ASHRAE 130
ASA S3.4
DIN 45631
ASA S12.2
ASA S1.6
AMCA 303
AMCA 301
AMCA 300
AHRI 885
NFPA 99
ASTM C547
ASTM C534/C534M
ASTM C518
ASTM C450
ASTM C423
ASTM C411
ASTM C335/C335M
ASTM C177
ASTM C168
ASTM C165
ASTM C159
ASTM C1427
ASTM C1363
ASTM C1199
ASTM C1126
ASTM C1071
ASTM C1055
ASTM C1045
ASHRAE GUIDELINE 13
ASHRAE GUIDELINE 1.1
ASHRAE 90.2
ASHRAE 90.1-2016 I-P
ASHRAE 70
ASHRAE 62.1
ASHRAE 55
ASHRAE 52.2
ASHRAE 152
ASHRAE 129
ASHRAE 113
ASCE 7-16
ASABE S358.3
ASABE S352.2
ASABE D272.3
ASABE D245.6
ASA S1.4 PART 3
ASA S1.4 PART 2
ASA S1.4 PART 1
ASA S1.11 PART 3
ASA S1.11 PART 2
ASA S1.11 PART 1
AMCA 302
AIAA G-077
AHRI 880 I-P
AGA Z223.1
AF M88-29
29 CFR PART 1928
29 CFR PART 1926
29 CFR PART 1915
29 CFR PART 1910
16 CFR PART 1201
14 CFR PART 135
14 CFR PART 129
14 CFR PART 121
ASTM F50
ASTM E972
ASTM E971
ASTM E96/E96M
ASTM E903
ASTM E84
ASTM E795
ASTM E783
ASTM E779
ASTM E741
ASTM E631
NFPA 99
NFPA 90B
NFPA 90A
NFPA 54
NFPA 31
NFPA 30
NFPA 259
NACE SP0198
MIL-I-2781F
ISO 9972
ISO 9614-2
ISO 9614-1
ISO 7933
ISO 7730
ISO 7243
ISO 7235
ISO 6897
ISO 16484-1
ISO 15099
ISO 14644-1
IEEE C95.1
GPA STD 2140
ASTM E544
ASTM E283
ASTM E2231
ASTM E1998
ASTM E1827
ASTM E1677
ASTM E1529
ASTM E1423
ASTM E136 REV A
ASTM E1300
ASTM E1222
ASTM E119 REV A
ASTM E1186
ASTM E1084
ASTM D975
ASTM D5157
ASTM D396
ASTM D388
ASTM D2880
ASTM D1835
ASTM D1621
ASTM C930
ASTM C921
ASTM C795
ASTM C755
ASTM C680
ASTM C612
ASTM C591
ASTM C585
ASTM C578
ASTM C553
This document is referenced by the following standards:
CSA/AM ANSI Z83.18-2017
CSA F280-12
ASHRAE 90326
NRC NEC
ASHRAE 90449
ASTM E859/E859M
FLBC FLMC
ASHRAE 127
NFPA 5000
ASTM E241
ASHRAE TRAN 2020-1
IAPMO CLAMC
IAPMO CMC
ASA S1.45
ASTM E3224
SSTD-8070-0084-EMCS REV B
ASHRAE GUIDELINE 29
CSA F300-13
ASTM E330/E330M
ISO DIS 19659-2
ASTM F3051
ASHRAE OWNER’S GUIDE FOR BUILDINGS SERVED BY DISTRICT COOLING
API RP 505
ASHRAE 188
IEEE 260.4
CSA CAN/CSA-C439-18
ASHRAE 41.2
ASHRAE 215
KSC-DE-512-SM REV L W/CHG 5
ASHRAE 100
CSA N294-09
ASTM STP1549
DIN EN ISO 7243
UFGS-23 09 00
DIN EN ISO 7243
ICC I-CODE OMSC
NFPA 101
ASTM D7445
CSA B214-16
CSA CAN/CSA-A440.2-14/A440.3-14
CSA CAN/CSA-C448 SERIES-13
ASHRAE FUNDAMENTALS IP CH 33
API RP 500
NFRC 100
CSA B139 SERIES:19
ASTM F820
ICC I-CODE MNRC
FLBC FLRC
ICC I-CODE MNMFGC
ASHRAE 216
ASHRAE 184
ISO 13837
NASA-STD-5005 REV D W/CHG 1
ASHRAE GUIDELINE 21
ASHRAE TRAN 2019-2
ICC I-CODE IGCC
ASHRAE FUNDAMENTALS IP CH 30
ASHRAE 140
IAPMO LAMC
IEC 60079-10-1
Advertisement