46 CFR PART 110 - : References
This document references the following standards:
API RP 505
API RP 505
ASME A17.1
ASME/BPVC SEC IV
ICEA S-95-658-2009
IEC 60092-101
IEC 60092-202
ASTM B117
ASTM F2876
IEC 60092-301
IEC 60092-303
IEC 60092-304
IEC 60092-306
IEC 60092-350
IEC 60092-352
IEC 60092-353
IEC 60092-401
IEC 60092-502
IEC 60092-503
IEC 60331-11
IEC 60331-21
IEC 60529
IEC 60947-2
IEC 61363-1
IEC 61892-7
IEC 62271-100
IEEE 1202
IEEE 1580
IEEE 45
IEEE C37.010
IEEE C37.13
IEEE C37.27
ISA 12.12.01
NEMA 250
NEMA ICS 2.3
NEMA ICS 2.4
NEMA WC 70
NFPA 1
NFPA 496
NFPA 70
NFPA 77
NFPA 99
API RP 500
IEC 60068-2-52
IEC 60079-0
MIL-DTL-24640C
MIL-DTL-24643C INT AMD 1
MIL-DTL-76E
MIL-HDBK-299
IEEE C37.04
NEMA ICS 2
IEEE C37.14
IEEE C37.012
This document is referenced by the following standards:
ICC I-CODE IFC
API RP 14F
Advertisement