ASTM E648 - : References
This document references the following standards:
ASTM E176 REV A
ASTM C1186
ASTM E122
ASTM E136 REV A
ASTM E171/E171M
ASTM E176 REV A
This document is referenced by the following standards:
ICC I-CODE IFC
ASTM E2280
ASTM F2970
NFPA 5000
ISO 10581
CEN EN ISO 10582
NFPA 101H
ISO 19322
ASTM C1486
CSA ASME A17.1-2016/CSA B44-16
CSA ASME A17.7-2007/CSA B44.7-07
ASTM E2061
DIN EN ISO 10582
IEEE 1578
ASTM D5144
NFPA 101
NFPA 555
MIL-DTL-24634A
UFGS-09 65 66
UFGS-09 66 16
UFGS-09 68 00
UFGS-09 62 38
UFGS-09 64 23
UFGS-09 65 00
UFGS-09 69 19
UFGS-09 69 13
NFPA 80
CEN EN ISO 20326
ASME A17.1
ASTM E1321
DIN EN ISO 10582
DIN EN ISO 20326
NFPA 253
UFGS-03 41 33
DIN EN ISO 20326
BSI BS 5287
ISO 10582
ASTM D8157
49 CFR PART 238
ASTM E1317
ISO 11638
NFPA 556
Advertisement