ASHRAE 90571 - : References
This document references the following standards:
AHRI 880 I-P
AHRI 885
ASA S12.60 PART 1
ASA S12.60 PART 2
ASHRAE 170
ASHRAE 62.1
ASHRAE 90.1-2016 I-P
ASHRAE 90.1-2016 SI
ASHRAE HVAC APPLICATIONS IP CH 47
ASHRAE HVAC APPLICATIONS SI CH 57
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI CH 20
AHRI 410
AREMA CHAPTER 14
AREMA CHAPTER 19
AREMA CHAPTER 7
ASHRAE 130
ASHRAE 135
ASHRAE 169
ASHRAE 55
ASHRAE FUNDAMENTALS IP CH 21
ASHRAE GUIDELINE 13
ASHRAE HVAC APPLICATIONS IP CH 48
ASTM C1071
ASTM E477
ASTM E84
IEC 61672-1
IEC 61672-2
IEC 61672-3
ISO 226
NFPA 90A
NFPA 90B
ASHRAE 111
ASHRAE 113
ASHRAE 189.1
ASHRAE 195
ASHRAE FUNDAMENTALS IP CH 37
NFPA 99
This document is referenced by the following standards:
ASHRAE 90465
Advertisement