API STD 17F - : References
This document references the following standards:
API RP 17A
API RP 17H
API RP 17N
API RP 17Q
API SPEC 17E
ASME B31.3
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASTM D1141
ASTM D1401 REV A
ASTM D2625
ASTM D2670
ASTM D3164
ASTM D3233
ASTM D4172
ASTM D665
ASTM D877/D877M
ASTM D892
ASTM D903
BSI BS EN 14359
CEN EN 10204
IEC 60060-1
IEC 60270
IEC 60502-1
IEC 60721-3-2
IEC 60885-2
IEC 61000-4-4
IEC 61000-6-1
IEC 61300-3-4
IEC 62402
IETF RFC 1332
IETF RFC 1661
IETF RFC 793
ISO 11898-3
ISO 15607
ISO 15609-2
ISO 15610
ISO 15611
ISO 15612
ISO 15613
ISO 15614-1
ISO 4021
ISO 4405
ISO 9606-1
ISO 9606-2
ITU-T L.12
NORSOK M-630
NORSOK M-710
TIA-568.2-C
API STD 17O
ASTM D1298 REV B
ASTM D1414
ASTM D2240
ASTM D471 REV A
ASTM D97 REV B
ASTM G46
CEN EN 287-1
IEC 60228
IEC 60533
IEC 60945
IEC 61000-2-2
IEC 61892-1
IEC 62309
IEC TS 60479-1
IEC TS 60479-2
IEEE 802.3
IETF RFC 768
ISO 11500
ISO 13357-2
ISO 1431-1
ISO 16889
ISO 21018-1
ISO 3722
ISO 4406
ISO 4407
ISO 7498-2
ISO TR 10949
ITU-T G.651
ITU-T G.652
ITU-T G.653
ITU-T G.654
ITU-T G.655
ITU-T G.911
ITU-T G.972
NORSOK M-001
SSPC SP 10
ISO/IEC/IEEE 8802-3
This document is referenced by the following standards:
DNVGL-SE-0284
Advertisement