ASHRAE REFRIGERATION I-P - : References
This document references the following standards:
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
SSPC SP 10
AHRI 710 I-P
AHRI 575
ASHRAE 25
ASTM C578
ASTM C552
ASTM E681
ASTM E84 REV B
ASTM E96/E96M
ASTM B75/B75M
ASTM A106/A106M
ASTM A53/A53M
ASTM B280
ASME B31.1
ASME B31.3
ASME B31.5
ISO 2295
This document is referenced by the following standards:
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
ASHRAE 90456
AHRI 760 I-P
ASHRAE 29
ASHRAE 158.1
ASHRAE 90449
ASHRAE 90467
ASHRAE 90132
ASME STP-PT-081
ASTM C1710
CSA Z317.2:19
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
UFC 3-410-01
ASHRAE PRINCIPLES OF HEATING VENTILATING
NFPA 301
Advertisement