TT-C-490 - : References
This document references the following standards:
ASTM A1008/A1008M
ASTM A109/A109M
ASTM B117
ASTM D1654
ASTM D1849
ASTM D3330/D3330M
ASTM D3359
ASTM D3363
ASTM D3924
ASTM D522/D522M
ASTM D5486/D5486M
ASTM D610
ASTM F21
ASTM F22
ASTM F519 REV A
ASTM G50
DOD-P-15328D INT AMD 2
FED-STD-313E
GMW GMW14872
ISO 9000
ISO/IEC 17025
MIL-A-8625F
MIL-C-8514C
MIL-DTL-11195H
MIL-DTL-53022E (1)
MIL-DTL-53030D (1)
MIL-DTL-53072F
MIL-DTL-53084B
MIL-DTL-5541F
MIL-PRF-16173E W/INT AMD 2
MIL-PRF-23377K
MIL-PRF-32348 (1)
MIL-PRF-32550
MIL-PRF-85582E
MIL-STD-171F
NACE NO. 1
NACE NO. 3
SSPC GUIDE 15
SSPC SP 10
SSPC SP 5
SSPC VIS 3
ISO 9000 CD
ISO/IEC 17025
This document is referenced by the following standards:
UFGS-12 32 00
MIL-STD-7179B
MIL-DTL-3060G (4)
MIL-DTL-10215N
NSF 49
MIL-S-70538A (3)
ASTM D4562
AFPAM 24-237
MIL-DTL-18445E
Advertisement