ASTM A563 - : References
This document references the following standards:
ASTM A 354
ASTM A 449
ASTM F 1789
ASTM A 307
ASME B1.1
ASME B18.2.2
ASTM A 242/A 242M
ASTM A 307
ASTM A 354
ASTM A 449
ASTM A 709/A 709M
ASTM A 751
ASTM D 3951
ASTM F 1789
ASTM F 606
ASTM G101
This document is referenced by the following standards:
AWWA C219
ASTM A36/A36M
UFGS-21 13 00.00 40
ASTM A394
AWWA D121
ASTM B746/B746M
ASTM F2363/F2363M
VA 05 51 00
VA 03 45 00
VA 23 51 00
ASTM F1073
IEEE 1630
MIL-STD-2193C
ASTM B745/B745M
ASME A112.6.4
ASME A112.6.1M
ASME COMPANION GUIDE V1
ASTM F1718
CSA CAN/CSA-M430-90
AWWA C207
CSA B242-05
ASTM B864/B864M
AWWA C221
ASTM F432
ASTM A761/A761M
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-C
PIP PNSM0120
ASTM F1510
ASTM F1476
AWWA C223
ASTM A760/A760M
MIL-S-29180A
ASTM B695
ASCE ANCHORAGE DESIGN
API STD 611
ASTM F2329/F2329M
BSI BS EN 13411-5 + A1
BSI BS EN ISO 13710
CSA CAN/CSA-G401-14
CSA S136-12
CSA Z662-15
ASTM F2437/F2437M
Advertisement