ISO/IEC 24713-1 - : References
This document references the following standards:
ISO/IEC TR 24714-1
BSI BS ISO/IEC 19785-1
BSI BS ISO/IEC 19794-1 + A2
ISO/IEC 7816-11
ISO/IEC 19794-1
ISO/IEC 19795-1
ISO/IEC 19784-1
ISO/IEC 19785-1
BSI BS ISO/IEC 19784-1
CSA CAN/CSA-ISO/IEC 7816-11:18
This document is referenced by the following standards:
ANSI INCITS/ISO/IEC 24713-3
BSI BS ISO/IEC 24713-2
ANSI INCITS/ISO/IEC 24713-2
ANSI INCITS/ISO/IEC 19795-4
BSI BS ISO/IEC 24713-3
ISO/IEC 24713-2
ISO/IEC 19795-4
ISO/IEC 19792
ISO/IEC 24713-3
ANSI INCITS/ISO/IEC TR 24741
NEN-ISO/IEC 39794-1
ISO/IEC 39794-1
ISO/IEC TR 30117
IEEE P2945/D4
ANSI INCITS/ISO/IEC 19792
ISO TR 11610
IEEE P2884/D4
IEEE P2891/D4
ISO/IEC TR 24741
ISO 11610
CEN EN ISO 11610
BSI BS EN ISO 11610
BSI BS EN ISO 11610 - TC
NEN-EN-ISO 11610
SNV SN EN ISO 11610
Advertisement