API SPEC 6A - : References
This document references the following standards:
API SPEC 5CT
API SPEC 6A
API SPEC 6AV1
API TR 6AF1
ASME B1.1
ASME B1.2
ASME B1.20.1
ASME B1.5
ASME B16.34
ASME B16.5
ASNT SNT-TC-1A
CEN EN 473
ISO 13533
ISO 13628-3
ISO 13628-4
ISO 13678
ISO 2859-1
MSS SP-55
API RP 14F
API TR 6AF
API TR 6AF2
ASME B18.2.2
ISO 10414-1
ASTM A193/A193M
ASTM A194/A194M
ASTM A320/A320M REV A
ASTM A370
ASTM A388/A388M REV A
ASTM A453/A453M
ASTM A703/A703M
ASTM D1414
ASTM D1415
ASTM D1418
ASTM D2240
ASTM D395
ASTM D412
ASTM D471 REV A
ASTM E10
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E21
ASTM E709
ASTM E747
ASTM E92
ASTM E94
API SPEC 6FA
This document is referenced by the following standards:
API RP 14E
ISA 20
ASME B31.8
API TR 6MET
API TR 6AM
ASME B31.8 INTERPRETATIONS
Advertisement