API RP 14F - : References
This document references the following standards:
API RP 14C
API RP 500
aPI RP 14G
API RP 55
API Std 546
API Std 547
FM 3600
FM 3610
FM 3615
FM 3810
ISA 60079-0
ISA 60079-11
ISA 60079-15
ISA 60079-7
ISA RP12.06.01
ISA TR12.24.01
NEMA 250
NEMA ICS 1
NEMA MG 10
NEMA VE 1
NFPA 101
NFPA 496
NFPA 497
NFPA 54
NFPA 69
NFPA 70
NFPA 70B
NFPA 70E
NFPA 78
NFPA 90A
NFPA 99
ANSI C57.12.70
API RP 14C
API RP 14J
API RP 2003
API RP 2L
API RP 500
API RP 540
API RP 68
API RP 75
API Std 541
FM 3620
IEEE C37.04
ISA 12.12.01
ISA 5.1
ISA 51.1
ISA 60079-1
ISA 60079-5
ISA 60079-6
iSA TR12.21.01
NEMA ICS 6
NEMA MG 2
NFPA 30
NFPA 37
NFPA 77
NFPA 91
API RP 505
IES RP-1
CSA C22.1-15
CSA C22.2 NO. 245-15
CSA CAN/CSA-C22.2 NO. 157-92
CSA PLUS 2203 HAZLOC-01
DS/IEC 68-2-52
ASTM B117
ASTM D4066
ASTM SI10
ASME A17.1
ICEA P-32-382-2007
ICEA P-45-482-2013
IEC 61643-331
IP 15/95
NEMA ICS 2.3
NEMA ICS 2.4
FM 3611
This document is referenced by the following standards:
ISA TR12.13.03
API SPEC 2C
BSI BS EN ISO 10418
ABS 63
30 CFR PART 250
CEN EN ISO 10418
NFPA 70H
ISA RP92.04.02 PART II
API SPEC 6A
ISA 92.04.01 PART I
API RP 14FZ
API RP 14B
ASME B31.8 INTERPRETATIONS
CSA CAN/CSA-ISO 19904-1-07
BSI BS EN ISO 10417
BSI BS EN ISO 10423
Advertisement