ASHRAE STD 145.1 - : References
This document references the following standards:
ASTM E178 REV A
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI CH 27
ASHRAE 62.1
ASTM E882
ASTM E691
ASTM E300
ASTM E11
ASTM D6646
ASTM D5919
ASTM D5832
ASTM D5742
ASTM D5228
ASTM D5160
ASTM D5159
ASTM D5158
ASTM D5029
ASTM D4607
ASTM D3860
ASTM D3838
ASTM D3802
ASTM D3467
ASTM D3466
ASTM D3195/D3195M
ASTM D2867
ASTM D2866
ASTM D2862
ASTM D2854
ASTM D2652
ASHRAE 41.7
ASHRAE 41.3
ASHRAE 41.2
ASHRAE 41.1
This document is referenced by the following standards:
SNV SN EN ISO 10121-2
DIN EN ISO 10121-1
DIN EN ISO 10121-1
ISO 10121-2
ISO 10121-1
DIN EN ISO 10121-2
DIN EN ISO 10121-2
CEN EN ISO 10121-2
BSI BS EN ISO 10121-1
CEN EN ISO 10121-1
Advertisement