ISO 15706-1 - : References
This document is referenced by the following standards:
ITU-T H.222.0
BSI BS ISO 2108
BSI BS ISO 3901
ISO/IEC 13818-1
ISO/IEC 21000-21
CEI UNI ISO/IEC 19788-3
ITU-T J.181
DIN EN ISO/IEC 19788-3
SNZ AS/NZS ISO 27729
DIN EN ISO/IEC 19788-3
ETSI TS 102 822-2
ISO 10957
ISO 10957
ITU-T H.752
ISO 2108
SNZ AS/NZS ISO 10957
ISO 3901
CSA CAN/CSA-ISO/IEC 21000-3-04
CTA-2033
ISO 17316
CSA ISO/IEC 13818-1:20
Advertisement