ISO 16000-13 - : References
This document references the following standards:
ISO 12884
ISO 16000-12
ISO 16017-1
ISO 16017-2
ISO 9169
DIN ISO 16000-14
This document is referenced by the following standards:
DIN ISO 16000-31
ISO 16000-14
ISO 16000-14
TIA TSB-5046
DIN ISO 16000-14
ISO 16000-31
ISO 21930
CEN EN 16402
CEN EN 16516
DIN EN 16516
DIN EN 16516
ISO 16000-38
ISO 11844-3
CEN EN ISO 11844-3
ISO 11844-1
CEN EN ISO 11844-1
NEN-EN-ISO 11844-3
SNV SN EN ISO 11844-3
SNV SN EN ISO 11844-1
ISO 17889-1
CSA N294:19
TIA-4994
ISO DIS 17889-2
ASTM E3152
ISO 16000-41
NEN-ISO 16000-41
Advertisement