ISO/IEC 24727-4 - : References
This document references the following standards:
ISO/IEC 7816-4
ISO/IEC 24727-1
IETF RFC 1738
ISO 3166-1
ISO/IEC 10116
ISO/IEC 10118-1
ISO/IEC 10118-2
ISO/IEC 10118-3
ISO/IEC 10118-4
ISO/IEC 10536-1
ISO/IEC 7498-1
ISO/IEC 10536-2
ISO/IEC 10536-3
ISO/IEC 11770-1
ISO/IEC 11770-2
ISO/IEC 11770-3
ISO/IEC 11770-4
ISO/IEC 13673
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO/IEC 14888-1
ISO/IEC 14888-2
ISO/IEC 14888-3
ISO/IEC 15693-1
ISO/IEC 15693-2
ISO/IEC 15693-3
ISO/IEC 18033-1
ISO/IEC 18033-2
ISO/IEC 18033-3
ISO/IEC 18033-4
ISO/IEC 19784-1
ISO/IEC 24727-1
ISO/IEC 24727-2
ISO/IEC 24727-3
ISO/IEC 7812-1
ISO/IEC 7816-15
ISO/IEC 7816-3
ISO/IEC 7816-4
ISO/IEC 7816-8
ISO/IEC 7816-9
ISO/IEC 8824-2
ISO/IEC 8825-1
ISO/IEC 8825-4
ISO/IEC 9796-2
ISO/IEC 9796-3
ISO/IEC 9797-1
ISO/IEC 9797-2
ISO/IEC 9798-1
ISO/IEC 9798-2
ISO/IEC 9798-3
ISO/IEC 9798-4
ISO/IEC 9798-5
ISO/IEC 9798-6
ISO/IEC TR 9577
This document is referenced by the following standards:
ANSI INCITS 504-3
ANSI INCITS/ISO/IEC 7816-4
ISO/IEC 24727-5
CSA CAN/CSA-ISO/IEC 7816-6:18
ANSI INCITS 504-1
ANSI INCITS 504-2
BSI BS ISO/IEC 24727-1
BSI BS ISO/IEC 7816-6
BSI BS ISO/IEC 24727-5
ISO/IEC 7816-6
BSI PD CEN/TS 15480-3
CSA ISO/IEC 19896-3:20
ISO/IEC 18013-2
CSA ISO/IEC 18013-2:21
CSA ISO/IEC 7816-4:21
ISO/IEC 12905
ANSI INCITS/ISO/IEC 7816-6
ANSI INCITS/ISO/IEC 19896-3
CEN EN ISO/IEC 19896-3
SNV SN EN ISO/IEC 19896-3
NEN-ISO/IEC 7816-6
ITU-T X.1277.2
NEN-ISO/IEC 7816-4
Advertisement