ISO/IEC 24757 - : References
This document references the following standards:
ISO/IEC 9995-2
ISO 3166-1
ISO 639-1
ISO 639-2
ISO/IEC 19757-2
ISO/IEC 9995-1
ISO/IEC 9995-2
ISO/IEC 9995-3
This document is referenced by the following standards:
ISO/IEC TR 30109
ISO/IEC TR 15440
CSA CAN/CSA-ISO/IEC TR 15440:18
CSA ISO/IEC 9995-2:10
ISO/IEC 9995-12
ISO/IEC DIS 22121-2
NEN-ISO/IEC 22121-2
Advertisement