UFGS-23 11 25 - : References
This document references the following standards:
AGA B109.1
AGA B109.3
API 570
API MPMS 2.2A
API MPMS 2.2E
API RP 1110
API RP 2003
API SPEC 15LR
API SPEC 5CT
API STD 598
API STD 607
ASME A13.1
ASME B1.20.1
ASME B16.1
ASME B16.11
ASME B16.21
ASME B16.3
ASME B16.33
ASME B16.39
ASME B16.5
ASME B16.9
ASME B31.9
ASME B36.10M
ASME B40.100
ASTM 01.01
MSS SP-25
MSS SP-58
MSS SP-83
MSS SP-86
NFPA 54
SSPC SP 6
API SPEC 6D
ASCE 25-16
ASTM A105/A105M
ASTM A181/A181M
ASTM A513/A513M
ASTM A53/A53M
ASTM A666
ASTM B210
ASTM B241/B241M
ASTM B280
ASTM B88
ASTM B88M
ASTM D2513 REV A
ASTM D2517
ASTM F2015
CSA 3.11-15
CSA 3.16-15
CSA/AM ANSI Z21.1-2016/CSA 1.1-2016
CSA/AM ANSI Z21.15A-2012/CSA 9.1A-2012
CSA/AM ANSI Z21.18-2007/CSA 6.3-2007
CSA/AM ANSI Z21.21-2015/CSA 6.5-2015
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.78-2010/CSA 6.20-2010
NFPA 58
NFPA 70
This document is referenced in other ways by the following standards:
UFGS-23 11 23.00 40
Advertisement