DOD 5000.02 - : References
This document references the following standards:
DODD 1100.22
MIL-STD-882E
CJCSI 6212.01F
DODD 5000.4-M
DODD 5250.01(D)
DODD 1322.26
DODD 2010.6(D)
DODD 4151.18(D) 03/31/04
DODD 4630.09
DODD 4630.8 06/30/04
DODD 5000.04(D)
DODD 5000.04-M-1
DODD 5000.4-M
DODD 5015.2(D) 03/06/00
DODD 5105.21(D) 03/18/08
DODD 5200.39
DODD 5530.3(D) CE-01 RPT
DODD 8000.01(D)
DODD 8320.02(D) 04/23/07
DODD 8580.1
CJCSI 3170.01I
CJCSI 6212.01F
DODD 1100.22
DODD 1322.18(D) CE-01
DODD 2010.9(D) CE-01
MIL-STD-882E
ISO/IEC 15418
ISO/IEC 15434
DODD 8320.04
DODD 5250.01(D)
DODD 5000.67
This document is referenced by the following standards:
AR 70-75
CJCSI 6211.02D
DODD 8100.04
CJCSI 6723.01B
SMC-S-001
CJCSI 8410.01A
MIL-HDBK-762
MIL-HDBK-727
CJCSI 8410.02
AR 70-13
DI-MGMT-81739B
DODD 4245.7-M CE-01
DI-FNCL-81831
OPNAV 2000.31A
AIAA G-043A
DODD 5200.1-M
AF I62-201
DODD 4120.3-M
DODD 8410.03
AR 602-2
DA PAM 525-27
AR 70-47
DODD 4151.22
CJCSI 8510.01C
DODD 8510.1-M
AF ETL 11-1
NAVAIR 5100.3C
AR 700-145
SECNAV 5223.2A
SECNAV 5420.196A
DODD 5101.02E(D)
DODD 3224.03
OPNAV 4790.14B
AR 700-142
AR 5-12
MIL-HDBK-502A
DODD 4140.67
AR 350-50
AR 350-38
NAVSEA 9040.3A
NAVSEA 5100.12B
SECNAV M-5000.2
DA PAM 700-28
DODD 4140.25-M VOL I
DA PAM 25-1-1
AR 25-1
MIL-STD-1798C
DA PAM 385-16
DODD 5136.13(D)
AR 70-76
MIL-STD-196F
DODD 5210.91 CE-01
OPNAV 8026.2C
CJCSI 3265.01A
BUPERS 5450.56A
CJCSI 3100.01C
CJCSI 3500.01H
CJCSI 5123.01G
DODD 3000.09(D) CE-01
DODD 3305.02-M CE-01
DODD 3710.01(D) CONT. DIST. NOTICE
DODD 4540.07
DODD 5000.60
DODD 5030.61(D) CE-01
DODD 5105.62(D) CE-01
DODD 5200.44 CE-01
DODD 6055.04 CE-02
This document is referenced in other ways by the following standards:
DODD 4245.3(D)
Advertisement