API SPEC 5L - : References
This document references the following standards:
API RP 5L3
API Spec 5CT
ASNT SNT-TC-1A
CEN EN 10027-2
CEN EN 10204
CEN EN 287-1
ISO 10474
ISO 11484
ISO 11699-1
ISO 12135
ISO 13678
ISO 14284
ISO 15614-1
ISO 19232-1
ISO 2566-1
ISO 404
ISO 4200
ISO 6929
ISO 7438
ISO 7539-2
ISO 8492
ISO 8501-1
ISO TS 29001
NACE TM0284
API RP 5A3
API RP 5L1
API RP 5LW
ASME B36.10M
ISO 11961
ISO 148-1
ISO 15156-2
ISO 377
ISO 4885
ISO 8491
ISO 9606-1
ISO TR 9769
NACE MR0175/iso 15156-1
DNVGL DNV-OS-F101
ASTM A1038
ASTM A370
ASTM A435/A435M
ASTM A578/A578M
ASTM A751 REV A
ASTM A941
ASTM A956
ASTM E110
ASTM E114
ASTM E165/E165M
ASTM E18
ASTM E1806
ASTM E1815
ASTM E213
ASTM E273
ASTM E29
ASTM E309
ASTM E570
ASTM E709
ASTM E747
ASTM E8/E8M REV A
ASTM E92
ASTM E94
ASTM G39
NACE SP0177
This document is referenced by the following standards:
NACE SP0502
UFGS-33 52 43.13
BSI BS EN ISO 13703
ASME B31.8
NACE SP0110
API STD 611
API STD 650
ASME B31.5
API STD 620
ASME B31.8 INTERPRETATIONS
API/IP RP 1540
ASTM A53/A53M
CSA Z662-15
DIN CEN ISO/TR 10400
Advertisement