UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

A435/A435M

Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates

active, Most Current
Publication Date: 1 November 2017
Status: active
Page Count: 2
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 12 in. [12.5 mm] and over in thickness. It was developed to assure delivery of steel plates free of gross internal discontinuities such as pipe, ruptures, or laminations and is to be used whenever the inquiry, contract, order, or specification states that the plates are to be subjected to ultrasonic examination.

Individuals performing examinations in accordance with this specification shall be qualified and certified in accordance with the requirements of the latest edition of ASNT SNT-TC-1A or an equivalent accepted standard. An equivalent standard is one which covers the qualification and certification of ultrasonic nondestructive examination candidates and which is acceptable to the purchaser.

The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents, therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications, see related Specifications SA-435/SA-435M in Section II of that Code.

Document History

November 1, 2017
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1⁄2 in. [12.5 mm] and...
A435/A435M
November 1, 2017
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1⁄2 in. [12.5 mm] and...
December 28, 1990
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1. Scope 1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, ½ in. [12.5...
December 28, 1990
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, ½ in. [12.5 mm] and over...
December 28, 1990
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, ½ in. [12.5 mm] and over...
December 28, 1990
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1. Scope 1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, ½ in. [12.5...
December 28, 1990
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. (12.5 mm) and...
July 30, 1982
STANDARD SPECIFICATION FOR STRAIGHT-BEAM ULTRASONIC EXAMINATION OF STEEL PLATES (R 1987)
A description is not available for this item.
October 31, 1975
Standard Specification for STRAIGHT-BEAM ULTRASONIC EXAMINATION OF STEEL PLATES FOR PRESSURE VESSELS
This specification~ covers the procedure and acceptance standards for straight-beam. pulse-echo. ultrasonic examination of rolled carbon and alloy steel plates. 1/2 in. (12.7 mm) and over in...

References

Advertisement