ASTM International - ASTM A435/A435M-90(2012)
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, ½ in. [12.5 mm] and over in thickness. It was developed to assure delivery of steel plates free of gross internal discontinuities such as pipe, ruptures, or laminations and is to be used whenever the inquiry, contract, order, or specification states that the plates are to be subjected to ultrasonic examination.
1.2 Individuals performing examinations in accordance with this specification shall be qualified and certified in accordance with the requirements of the latest edition of ASNT SNT-TC-1A or an equivalent accepted standard. An equivalent standard is one which covers the qualification and certification of ultrasonic nondestructive examination candidates and which is acceptable to the purchaser.
1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents, therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers the standard procedure and acceptance for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates. The equipment shall be... View More
Document History