A517/A517M

Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered

active, Most Current
Publication Date: 1 November 2017
Status: active
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This specification2 covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels.

This specification includes a number of grades as manufactured by different producers, but all having the same mechanical properties and general characteristics.

The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other without combining values in any way.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications, see related Specification SA-517/SA-517M in Section II of that Code.

Document History

November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
This specification2 covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. This specification includes a number of grades...
A517/A517M
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
This specification2 covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. This specification includes a number of grades...
October 1, 2010
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
This specification2 covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. This specification includes a number of grades...
October 1, 2010
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
This specification2 covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. This specification includes a number of grades...
May 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact...
June 15, 1993
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
1. Scope 1.1 This specification covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. 1.2 This specification includes a...
June 15, 1993
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
This specification(Footnote 2) covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. This specification includes a number...
January 1, 1993
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
A description is not available for this item.
December 28, 1990
STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, HIGH-STRENGTH, QUENCHED AND TEMPERED
A description is not available for this item.
August 28, 1987
STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, HIGH-STRENGTH, QUENCHED AND TEMPERED
A description is not available for this item.
March 27, 1987
STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, HIGH-STRENGTH, QUENCHED AND TEMPERED
A description is not available for this item.
August 29, 1986
STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, HIGH-STRENGTH, QUENCHED AND TEMPERED
A description is not available for this item.
June 29, 1984
STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, HIGH-STRENGTH, QUENCHED AND TEMPERED
A description is not available for this item.

References

Advertisement