ASTM International - ASTM A20/A20M-20

Standard Specification for General Requirements for Steel Plates for Pressure Vessels

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2020
Status: active
Page Count: 34
ICS Code (Pressure vessels): 23.020.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure vessels covered by each of the following product specifications issued by ASTM:

Title of Specification ASTM Designation

A

Pressure Vessel Plates, Alloy Steel, Nickel A203/A203M
Pressure Vessel Plates, Alloy Steel, Molybdenum A204/A204M
Pressure Vessel Plates, Alloy Steel, Manganese-
 Vanadium-Nickel
A225/A225M
Stainless Chromium Steel-Clad Plate A263
Stainless Chromium-Nickel Steel-Clad Plate A264
Nickel and Nickel-Base Alloy-Clad Steel Plate A265
Pressure Vessel Plates, Carbon Steel, Low- and
 Intermediate-Tensile Strength
A285/A285M
Pressure Vessel Plates, Carbon Steel, Manganese-Silicon A299/A299M
Pressure Vessel Plates, Alloy Steel, Manganese-
 Molybdenum and Manganese-Molybdenum-Nickel
A302/A302M
Pressure Vessel Plates, Alloy Steel, Double-
 Normalized and Tempered 9 % Nickel
A353/A353M
Pressure Vessel Plates, Alloy Steel, Chromium-
 Molybdenum
A387/A387M
Pressure Vessel Plates, Carbon Steel, High Strength
 Manganese
A455/A455M
Pressure Vessel Plates, Carbon Steel, for Intermediate-
 and Higher-Temperature Service
A515/A515M
Pressure Vessel Plates, Carbon Steel, Moderate- and
 Lower-Temperature Service
A516/A516M
Pressure Vessel Plates, Alloy Steel, High-Strength,
 Quenched and Tempered
A517/A517M
Pressure Vessel Plates, Alloy Steel, Quenched and
 Tempered, Manganese-Molybdenum and Manganese-
 Molybdenum-Nickel
A533/A533M
   
Title of Specification ASTM Designation

A

Pressure Vessel Plates, Heat-Treated, Carbon-
 Manganese-Silicon Steel
A537/A537M
Pressure Vessel Plates, Alloy Steel, Quenched-and-
 Tempered, Chromium-Molybdenum, and Chromium-
 Molybdenum-Vanadium
A542/A542M
Pressure Vessel Plates, Alloy Steel, Quenched and
 Tempered Nickel-Chromium-Molybdenum
A543/A543M
Pressure Vessel Plates, Alloy Steel, Quenched and
 Tempered 7, 8, and 9 % Nickel
A553/A553M
Pressure Vessel Plates, Carbon Steel, Manganese-
 Titanium for Glass or Diffused Metallic Coatings
A562/A562M
Pressure Vessel Plates, Carbon Steel, High Strength, for
 Moderate and Lower Temperature Service
A612/A612M
Pressure Vessel Plates, 5 % and 5

1/2 % Nickel Alloy
 Steels, Specially Heat Treated

A645/A645M
Pressure Vessel Plates, Carbon-Manganese-Silicon
 Steel, for Moderate and Lower Temperature Service
A662/A662M
Pressure Vessel Plates, Carbon-Manganese-Silicon
 Steel, Quenched and Tempered, for Welded Pressure
 Vessels
A724/A724M
Pressure Vessel Plates, Low-Carbon Age-Hardening
 Nickel-Copper-Chromium-Molybdenum-Columbium
 (Niobium) Alloy Steel
A736/A736M
Pressure Vessel Plates, High-Strength Low-Alloy Steel A737/A737M
Pressure Vessel Plates, Heat-Treated, Carbon-
 Manganese-Silicon Steel, for Moderate and Lower
 Temperature Service
A738/A738M
Pressure Vessel Plates, Alloy Steel, Chromium-
 Molybdenum-Vanadium
A832/A832M
Steel Plates for Pressure Vessels, Produced by
 Thermo-Mechanical Control Process (TMCP)
A841/A841M
Steel Plates, 9 % Nickel Alloy, for Pressure Vessels,
 Produced by the Direct-Quenching Process
A844/A844M
Pressure Vessel Plates, Alloy Steel, Chromium-
 Molybdenum-Tungsten
A1017/A1017M

1.1.1 This general requirements specification also covers a group of supplementary requirements that are applicable to several of the above product specifications as indicated therein. Such requirements are provided for use if additional testing or additional restrictions are required by the purchaser, and apply only if specified individually in the purchase order.

1.2 Appendix X1 provides information on coil as a source of plates for pressure vessels.

1.3 Appendix X2 provides information on the variability of tensile properties in plates for pressure vessels.

1.4 Appendix X3 provides information on the variability of Charpy-V-Notch impact test properties in plates for pressure vessels.

1.5 Appendix X4 provides information on cold bending of plates, including suggested minimum inside radii for cold bending.

1.6 These materials are intended to be suitable for fusion welding. When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized.

1.7 In case of any conflict in requirements, the requirements of the applicable product specification prevail over those of this general requirements specification.

1.8 Additional requirements that are specified in the purchase order and accepted by the supplier are permitted, provided that such requirements do not negate any of the requirements of this general requirements specification or the applicable product specification.

1.9 For purposes of determining conformance with this general requirements specification and the applicable product specification, values are to be rounded to the nearest unit in the right-hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E29.

1.10 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.11 This general requirements specification and the applicable product specification are expressed in both inch-pound units and SI units; unless the order specifies the applicable "M" specification designation (SI units), the plates are to be furnished to inch-pound units.

1.12 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers a group of common requirements that apply to rolled steel plates for pressure vessels. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace... View More

Document History

ASTM A20/A20M-20
November 1, 2020
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
May 1, 2019
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
March 1, 2018
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
November 15, 2017
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
November 1, 2015
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2014
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2013
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
November 1, 2011
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2010
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
This specification covers a group of common requirements that apply to rolled steel plates for pressure vessels. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace...
October 1, 2009
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
This specification covers a group of common requirements that apply to rolled steel plates for pressure vessels. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace...
November 1, 2007
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2006
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
May 1, 2005
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
May 1, 2004
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
January 1, 2004
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
September 10, 2002
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
January 1, 1997
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
A description is not available for this item.
January 1, 1993
Standard Specification for General requirements for Steel Plates for Pressure Vessels
A description is not available for this item.
Advertisement