ASHRAE FUNDAMENTALS SI - : References
This document references the following standards:
NACE SP0198
MIL-I-2781F
ASTM MNL12
ASTM F50
ASTM E972
ASTM E971
ASTM E96/E96M
ASTM E903
ASTM E90
ASTM E84
ASTM E795
ASTM E783
ASTM E779
ASTM E741
ASTM E631
ASTM E544
ASTM E477
ASTM E413
ASTM E283
ASTM E2231
ASTM E1998
ASTM E1827
ASTM E1677
ASTM E1574
ASTM E1573
ASTM E1529
ASTM E1423
ASTM E136 REV A
ASTM E1300
ASTM E1222
ASTM E119 REV A
ASTM E1186
ASTM E1084
ASTM D975
ASTM D5157
ASTM D396
ASTM D388
ASTM D2880
ASTM D1835
ASTM D1621
ASTM C930
ASTM C921
ASTM C795
ASTM C755
ASTM C680
ASTM C634
ASTM C612
ASTM C591
ASTM C585
ASTM C578
ASTM C553
ASTM C552 REV A
ASTM C547
ASTM C534/C534M
ASTM C518
ASTM C450
ASTM C423
ASTM C411
ASTM C335/C335M
ASTM C177
ASTM C165
ASTM C159
ASTM C1427
ASTM C1363
ASTM C1199
ASTM C1136
ASTM C1126
ASTM C1071
ASTM C1055
ASTM C1045
ASCE 7-10
AHRI 885
AHRI 880 I-P
AF M88-29
ACCA MANUAL J
29 CFR PART 1926
29 CFR PART 1910
16 CFR PART 1201
NFPA 90A
NFPA 31
NFPA 30
ISO 9614-2
ISO 9614-1
ISO 7730
ISO 7235
ISO 6897
ISO 15099
ISO 14644-1
IEEE C95.1
GPA STD 2140
ASHRAE GUIDELINE 13
ASHRAE 90.2
ASHRAE 70
ASHRAE 55
ASHRAE 129
ASA S3.4
ASA S1.6
AMCA 303
AMCA 302
AMCA 301
AMCA 300
AIAA G-077
ASABE S358.3
ASABE S352.2
ASABE D272.3
ASABE D245.6
NFPA 90B
NFPA 54
NFPA 259
ISO 9972
ISO 7933
ISO 7243
DIN 45631
ASHRAE 52.2
ASHRAE 152
ASHRAE 130
ASHRAE 113
ASA S12.2
AGA Z223.1
This document is referenced by the following standards:
ASHRAE 90.1-2016 SI
UFGS-25 10 10
UFGS-23 31 13.00 40
Advertisement