TIA-568.2 - : References
This document references the following standards:
IEC 60068-2-2
IEC 60807-9
IEEE 802.5
NEMA 250
IEC 60068-2-14
IEC 60068-2-6
ASTM B539
ASTM D4565
ICEA S-84-608-2010
ASTM D4566
ICEA S-90-661-2012
TIA-606-B
IEC 62153-4-5
IEC 60603-7
IEC 60068-2-38
IEEE C62.11
IEC 60807-8
This document is referenced by the following standards:
IEEE 525
TIA-1152-A
CSA C22.2 NO. 267-16
ISO/IEC DIS 14165-151
TIA TSB-184-A
TIA-1183-A
ISO/IEC/IEEE 8802-3
BICSI 001
NEMA C137.3
ASHRAE FUNDAMENTALS IP CH 7
ASHRAE FUNDAMENTALS SI CH 7
TIA-942-B
TIA-568.0-D
TIA-1179-A
UFGS-12 50 00.13 10
API STD 17F
BICSI OSPDRM
IEEE 802.3
IEEE 1143
MIL-DTL-32546A
ANSI INCITS 435
TIA-568.1-D
CSA Z8000-11
TIA TSB-5021
Advertisement