IEEE 48 - : References
This document references the following standards:
IEC 60270
IEEE 4
IEEE 82
IEEE 835
ASTM G155
ASTM G154
ASTM D2565
This document is referenced by the following standards:
IEEE 1637
IEEE 45.7
IEEE 400
NETA MTS
AF M88-9 CHAP 1
IEEE C37.123
IEEE 1816
ASTM D1868
UFGS 33 71 02
IEEE 3001.5
IETF RFC 7256
IEEE C37.122.1
IEEE 1120
CSA C22.3 NO. 7-15
UFGS-26 32 14.00 10
UFGS-26 32 15.00 10
NAV NFGS-DB-G5000
NAV NFGS-16302 REV D
NAV NFGS-Y-16375 REV D
UFGS-26 54 21.00 10
UFGS-26 56 20.00 10
NAV GSH 16.2A
FED H-08-1 SEC 16321
NAV MO-200
IEEE 693
COE CEGS 16526
COE 16.2A
COE CEGS 16263
IEEE 45
FED H-08-1 SEC 16126
IEEE 576
COE RPMAS 47400
IEEE 141
COE RPMAS 47230
COE CEAGS 16375A
IEEE 1511
COE CEGS 16375
COE CEGS 16264
COE MOGS-16402
COE CEAGS 16375C
UFC 3-550-03FA
KSC-SPEC-E-0017 REV C
CSA CAN/CSA-ISO/IEC 24730-1:15
IEEE 400.4
CSA C22.2 NO. 298-16
AR TM 5-694
IEEE 45.8
IEEE 1242
IEEE C37.23
IEEE 525
NEMA C84.1
CSA C22.2 NO. 272-14
ISO/IEC 24730-1
OPNAV 11310.3C
UFC 4-150-02
IEEE C62.43.0
NETA ATS
IEEE C62.82.1
SSTD-8070-0083-ELEC REV A
IEEE 1185
IEEE 1267
IEEE 400 SERIES
IEEE 45 SERIES
FAA-C-1391 REV D
CEN EN 14908-7
CSA/ANSI C22.2 NO. 273:19
UFGS-26 32 15.00
UFGS-26 05 13.00 40
ETSI TS 101 545-3
ISO 21806-6
Advertisement