ISO/IEC 9995-8 - : References
This document references the following standards:
IEC 60948
ISO 9564-1
ITU-T E.161
ISO/IEC 9995-1
ISO/IEC 9995-4
This document is referenced by the following standards:
ISO 9241-110
CEN EN ISO 9241-410
ETSI ES 202 184
CSA CAN/CSA-ISO 9241-4-00
CSA CAN/CSA-ISO 9241-1-00
ISO/IEC TR 20007
ETSI ES 202 130
ETSI ETS 300 640
ATIS 0700703
ISO/IEC TR 15440
DIN 2137-1
DIN 2137-2
DIN EN ISO 9241-410
CSA CAN/CSA-ISO/IEC TR 19764:14
CSA CAN/CSA-ISO/IEC TR 15440:18
DIN 2137-2
DIN 2137-1
ISO/IEC 30112
ISO/IEC DIS 22121-2
NEN-ISO/IEC 22121-2
Advertisement