V-1 - : References
This document references the following standards:
CGA S-1.1
CGA S-1.1
CGA P-11
CGA V-7
FED-STD-H28/12A
FED-STD-H28/20B
FED-STD-H28/2B
FED-STD-H28/9A
FED-STD-H28B
ASME B1.3
ASME B1.5
ASME B1.2
DIN EN 850
BSI BS 341-1
ISO 407
ISO 228-1
JSA JIS B 8246
ASME B1.20.1
ASME B1.1
ISO 228-2
This document is referenced by the following standards:
CGA P-9
CGA V-7.1
CGA V-9
CSA CAN/CSA-C22.2 NO. 60601-1:14
LIA Z136.6
CSA 2.29:21
MSS SP-105
MSS SP-99
CGA P-18
CGA P-12
CGA P-1
CGA G-8.1
CGA G-5
CGA G-4
CGA G-2.1
CGA G-2
CGA G-13
CGA G-11.1
CGA G-10.1
CGA G-1.1
CGA E-4
CGA C-6
CGA C-10
ASME Y14.6
NFPA 1192
NFPA 1H
NFPA 58
Advertisement