ISO/IEC 15946-5 - : References
This document references the following standards:
IEEE 1363
ISO/IEC 9796-2
ISO/IEC 9796-3
ISO/IEC 10118-1
ISO/IEC 10118-2
ISO/IEC 10118-3
ISO/IEC 10118-4
ISO/IEC 11770-3
ISO/IEC 14888-3
ISO/IEC 15946-1
ISO/IEC 18032
ISO/IEC 18033-2
This document is referenced by the following standards:
ETSI TR 103 200
ISO 24534-4
CEN EN 419212-1
CEN EN 419212-2
BSI BS EN 419212-1
BSI BS EN 419212-2
BSI BS ISO/IEC 29150
ICAO 9303 PART 12
CSA CAN/CSA-ISO/IEC 11889-1:16
CEN EN 14890-1
CEN EN 14890-2
DIN EN ISO 24534-4
ISO/IEC 29150
CSA CAN/CSA-ISO/IEC 13888-1-10
CSA CAN/CSA-ISO/IEC 15946-1:18
ISO/IEC 20248
Advertisement