ISO/IEC TR 29163-3 - : References
This document references the following standards:
IEEE 1484.11.2
ISO 639-1
ISO 639-2
IETF RFC 2141
IEEE 1484.11.1
ISO 3166-1
ISO/IEC 11404
ISO/IEC 646
This document is referenced by the following standards:
SNZ SA/SNZ TR ISO/IEC 12785.3
BSI PD ISO/IEC TR 12785-3
ISO/IEC TR 18120
ISO/IEC TR 12785-3
CSA CAN/CSA-ISO/IEC TR 18120:18
SNZ SA/SNZ TR ISO/IEC 18120
ISO/IEC 23126
Advertisement