IEEE 1451.3 - : References
This document references the following standards:
ANSI INCITS 4
IEC 60603-7
IEEE 1451.2
IEEE 754
IEEE 802.3
ISO 639-1
ITU-T G.989.1
ITU-T G.989.2
CENELEC EN 60947-5-2
IEEE 1588
ISO 639-2
ISO/IEC 14750
MIL-DTL-38999M (1)
MIL-STD-1560C W/CHANGE 1
TIA-568-C.2
This document is referenced by the following standards:
ISA TR100.00.03
IEEE 21450
CSA CAN/CSA-ISO/IEC/IEEE 21450:14
IEEE P2660.1/D1
ISO/IEC/IEEE 21450
ETSI GS ARF 004-3
IEEE P63198-2775/D6.1/CDV
IEC/IEEE 63198-2775
Advertisement