ISO/IEC TR 20000-5 - : References
This document references the following standards:
ISO/IEC 27013
ISO 9001
ISO/IEC 27001
ISO/IEC 15504-5
ISO/IEC 17000
ISO/IEC 17011
ISO/IEC 17050-1
ISO/IEC 27013
This document is referenced by the following standards:
SNV SN ISO/IEC 20000-2
BSI BS ISO/IEC 20000-2
CSA CAN/CSA-ISO/IEC 20000-1:13
CSA CAN/CSA-ISO/IEC 20000-2:13
SNV SN ISO 22313
IEEE 20000-1
IEEE 20000-2
SNZ AS/NZS ISO/IEC 15504.8
CEI UNI ISO/IEC 12207
ETSI TR 101 533-2
ISO 22313
ISO 37500
ISO/IEC 16680
ISO/IEC 27036-1
ISO/IEC 27039
ISO/IEC TS 15504-8
ISO/IEC/IEEE 15289
ISO/IEC 20000-1
ISO/IEC 20000-3
Advertisement