TIA-568.2 - : References
This document references the following standards:
ICEA S-90-661-2012
TIA-570-C
IEC 60068-2-2
IEC 60807-9
IEC 60068-2-14
IEC 60068-2-6
IEC 60807-8
IEEE C62.11
IEC 60068-2-38
IEC 60603-7
IEEE 802.5
NEMA 250
TIA-568.1-D
TIA-570-C
ASTM B539
ASTM D4565
ASTM D4566
ICEA S-90-661-2012
ICEA S-84-608-2010
TIA-606-B
TIA-568.3-D
This document is referenced by the following standards:
ARINC 664P2-2
TIA TSB-190
CENELEC EN 60512-27-100
BICSI ITS DICTIONARY
BSI BS EN 60512-27-100
VA 27 52 23
IEEE 1143
CEI EN 60512-27-100
IEEE 802.3
CSA Z8000-11
ASHRAE FUNDAMENTALS IP HANDBOOK
IEEE 789
ISA IND ETHRNT PLNT FLR
TIA TSB-162-A
MIL-DTL-24643/60A
MIL-DTL-24643C INT AMD 1
ATIS 0900002
NEMA WC 66
TIA-4966
ASHRAE FUNDAMENTALS IP CH 7
ASHRAE FUNDAMENTALS SI CH 7
TIA TSB-1197
TIA TSB-155-A
CTA/CEDIA-2030-A
DIN ISO 29262
ICEA S-106-703-2012
ICEA S-107-704-2012
ICEA S-98-688-2012
TIA-1183-A
TIA-568.0-D
TIA-569-D
TIA-758-B
TIA-942-A
UFC 4-171-05
TIA-1005-A
This document is referenced in other ways by the following standards:
TIA/EIA-568-A
Advertisement