MIL-DTL-25988 - : References
This document references the following standards:
MIL-STD-298
MIL-STD-407
ASTM D412
ASTM D471 REV A
ASTM D1329
ASTM D1414
ASTM D2240
ASTM D297
ASTM D395
ISO/IEC 17025
ASTM D573
ASTM D624
MIL-STD-289A
This document is referenced by the following standards:
AIA/NAS NAS1473
AIA/NAS NAM14290
AIA/NAS NAM14289
DS14242 REV A
AIA/NAS NAS1474
MIL-DTL-16356E
DESC-DWG-91026
MIL-P-6525C
MIL-S-8710B
MIL-HDBK-510A
MIL-DTL-32480/1
MIL-DTL-32480
MIL-DTL-32480/2
MIL-DTL-32480/4
MIL-DTL-32480/6
MIL-DTL-32480/7
MIL-DTL-32480/8
MIL-DTL-32480/9
MIL-DTL-32480/3
MIL-DTL-32480/5
ASTM D4054
MIL-R-25988/4 VALID NOTICE 1
MIL-R-25988/2 NOTICE 3
AIA/NAS NAS1412
MIL-R-25988/3 VALID NOTICE 1
MIL-PRF-81975C (2)
MIL-C-8605B
MIL-P-85315
MIL-N-5877E
MIL-A-25896E NOTICE 2
MIL-DTL-22263C
MIL-HDBK-1599A CHANGE 1
AIA/NAS NASM82496
MIL-DTL-38999/34D (1)
MIL-DTL-85052/12
MIL-DTL-38999M (1)
MIL-C-8603B
DESC-DWG-90046 REV E
MIL-DTL-32460A
MIL-DTL-38999/24J (2)
MIL-DTL-7899D
MIL-DTL-85052/6A
MIL-DTL-9395K
MIL-STD-1587C
MIL-DTL-83723H (1)
MIL-DTL-27599E (1)
MIL-PRF-57267
MIL-DTL-32139/10
MIL-DTL-32139/9
MIL-DTL-83513G (4)
MIL-DTL-32371 (1)
MIL-PRF-31031/12A (3)
MIL-DTL-32234A
MIL-DTL-28840/24D (1)
Advertisement