UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DLA - MIL-DTL-32371 (2)

FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR

active, Most Current
Organization: DLA
Publication Date: 7 November 2023
Status: active
Page Count: 21
scope:

Scope.

This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, spherical to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The spherical 37° flared tube-fitting end is physically interchangeable with 37° flared fittings. Spherical connector ends are in accordance with SAE-AS5309 and SAE-AS5310 connector ends, the ORFS end is in accordance with SAE-J1453-3 connector ends.

intended Use:

Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or... View More

Document History

MIL-DTL-32371 (2)
November 7, 2023
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...
March 13, 2023
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 6, 2019
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...
April 24, 2012
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 24, 2012
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...

References

Advertisement