NPFC - MIL-DTL-32371

FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 February 2019
Status: active
Page Count: 22
scope:

This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, spherical to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The spherical 37° flared tube-fitting end is physically interchangeable with 37° flared fittings. Spherical connector ends are in accordance with SAE-AS5309 and SAE-AS5310 connector ends, the ORFS end is in accordance with SAE-J1453-3 connector ends.

 

intended Use:

Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or... View More

Document History

November 7, 2023
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...
March 13, 2023
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-DTL-32371
February 6, 2019
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...
April 24, 2012
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 24, 2012
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...

References

Advertisement