NPFC - MIL-DTL-32371
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 24 April 2012 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, spherical to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The spherical 37° flared tube fitting end is physically interchangeable with 37° flared fittings. Spherical connector ends are in accordance with SAE-AS5309 and SAE-AS5310 connector ends, the ORFS end is in accordance with SAE-J1453-3 connector ends.
intended Use:
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel... View More
Document History