API SPEC 17E - : References
This document references the following standards:
EEMUA PUB NO 194
API SPEC 17J
ISO 4406
ISO 6803
ISO 8308
IEC 60502-2
ASTM E1245
ITU-T G.976
CEN EN 10025
IEC 60038
ISO 4080
ISO 6801
ASTM E384
ASTM E1001
EEMUA PUB NO 194
CEN EN 10257-2
IEC 60794-1-1
ASTM E747
ASTM D974
ISO 527-3
ISO 9606-2
ISO 9606-5
ASTM A370
ASTM A1016/A1016M
ASTM E213
ASTM A411
ASTM E1025
ISO 527-4
ISO 9606-3
ASTM E273
ASTM E426
ASTM D664 REV A
ISO 7751
IEC 60228
IEC 60793-1-1
IEC 60794-1-2
ASME B31.3
ISO 13628-6
ISO 9606-4
IEC 60502-1
IEC 60793-2
CEN EN 10204
ISO 14732
API RP 17B
ISO 527-5
ISO 1402
ASTM E92
ASTM E309
ASTM E562
CEN EN 10027-1
CEN EN 10027-2
ISO 9001
ASTM A789/A789M
API SPEC 17J
ASME/BPVC SEC IX
ASTM A240/A240M REV A
ASTM A269/A269M REV A
ASTM A480/A480M REV B
ASTM A751 REV A
ASTM E8/E8M REV A
ISO 13628-8
ISO 15607
ISO 527-1
ISO 527-2
ISO 9606-1
ISO 9712
DNVGL DNV-RP-A203
DNVGL DNV-RP-F105
DNVGL DNV-RP-F203
DNVGL DNV-RP-F204
DNVGL DNV-OS-F101
DNVGL-RP-F109
ISO 13628-11
ISO 13628-2
DNVGL DNV-RP-E305
This document is referenced by the following standards:
API TR 17TR5
ISO DIS 13628-14
API TR 1PER15K-1
API RP 14FZ
API STD 17O
API RP 17W
API STD 17F
API RP 17V
ISO 13628-5
API RP 2T
API 17TR10
API RP 17A
API RP 2FPS
ABS 195
DNVGL-OS-E402
BSI BS EN ISO 13628-1 + A1
BSI BS EN ISO 13628-5
BSI BS EN ISO 13628-6
Advertisement