ISO 8308
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
| Organization: | ISO |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing, and comprise:
- method A, for all hose and tubing sizes and constructions: a practical comparative test, simulating working conditions;
- method B, for hose and tubing up to 16 mm inside diameter.
Document History