ISO 8308
Rubber and plastics hoses and tubing Determination of transmission of liquids through hose and tubing walls
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2006 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing, and comprise:
- method A, for all hose sizes and constructions: a practical comparative test, simulating working conditions;
- method B, for hose and tubing up to internal diameter.
Document History
October 1, 2015
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
ISO 8308
October 15, 2006
Rubber and plastics hoses and tubing Determination of transmission of liquids through hose and tubing walls
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
January 1, 1993
Rubber and Plastics Hoses and Tubing - Determination of Transmission of Liquids Through Hose and Tubing Walls; (CEN EN ISO 8308: 1995)
A description is not available for this item.