ISO 8308

Rubber and Plastics Hoses and Tubing - Determination of Transmission of Liquids Through Hose and Tubing Walls; (CEN EN ISO 8308: 1995)

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 8
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

October 1, 2015
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
October 15, 2006
Rubber and plastics hoses and tubing Determination of transmission of liquids through hose and tubing walls
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
ISO 8308
January 1, 1993
Rubber and Plastics Hoses and Tubing - Determination of Transmission of Liquids Through Hose and Tubing Walls; (CEN EN ISO 8308: 1995)
A description is not available for this item.
Advertisement