ISO/IEC/IEEE 8802-15-4 - : References
This document references the following standards:
ITU-T X.296
ETSI EN 300 328-2
IEC CISPR 16-1
ETSI EN 300 328-1
CEPT/ERC/REC 70-03
ETSI EN 300 220-1
ETSI ETS 300 683
FIPS PUB 197
ISO/IEC 7498-1
ISO/IEC 8802-2
ISO/IEC 9646-7
IEEE 802.11
IEEE 802.15.1
IEEE 802.16
ANSI X9.63
This document is referenced by the following standards:
IEC 61158-4-1
IEC 61158-4-4
IEC 61158-4-3
CENELEC EN 61158-4-11
ISO/IEC 18000-4
CENELEC EN 61158-4-2
JSA JIS Z 0664
IEC 61158-4-11
BSI BS ISO/IEC 18000-4
BSI BS ISO/IEC 24730-61
JSA JIS Z 0663
JSA JIS Z 0666
JSA JIS Z 0667
JSA JIS Z 0665
CSA CAN/CSA-ISO/IEC 18000-4:16
ISO 17363
ISO 17364
ISO 17365
ISO 17366
ISO 17367
ISO/IEC 24730-61
ISO/IEC 24730-62
CSA CAN/CSA-ISO/IEC 11518-6-02
Advertisement