C22.1-09 - : References
This document references the following standards:
IEC 60079-19
IEC 60079-14
NEMA VE 1
NFPA 70
IEC TR 60079-16
NFPA 70B
NFPA 91
IEC 60079-17
IEC 60079-25
NFPA 96
IEC 60364-5-51
NFPA 496
NEMA WD 6
IEEE 446
API RP 500
IEEE 484
API RP 505
IEEE 487
IEC 60721-1
NEMA Z535.4
NFPA 497
NFPA 820
BSI BS EN 60079-14
IEC 60079-1
IEC 60079-26
IEC 60364-1
IEC 60529
IEEE 1584
IEEE 80
ISO 965-1
NFPA 20
NFPA 70E
NFPA 72
This document is referenced by the following standards:
CSA CAN/CSA-C22.2 NO. 60601-2-25:12
CSA C22.2 NO. 243-17
CSA C22.2 NO. 167-18
CSA C22.2 NO. 227.2.1:19
Advertisement