FORD ESB-M1C93-B - : References
This document references the following standards:
ASTM D2265
ASTM D4289
FORD FLTM BJ 002-01
DIN 51562-4
DIN 51808
ASTM D1264
FORD FLTM BJ 101-04
ASTM D1742
FORD WSS-M99P1111-A
FORD FLTM BO 127-03
DIN 51562-3
DIN ISO 2137
DIN ISO 2176
DIN 51562-1
DIN 51562-2
ASTM D217
DIN EN ISO 2592
ASTM D942
ASTM D1478
FORD FLTM BJ 126-01
ASTM D566
ASTM D128
FORD WSS-M13P12-A
ASTM D445 REV A
ASTM D92 REV B
ASTM D97 REV A
ISO 3104
This document is referenced by the following standards:
FORD FLTM BN 112-08
Advertisement