IEEE 21451-1 - : References
This document references the following standards:
IEEE 754
JSA JIS X 0212
ISO 639
ISO/IEC 2022
ISO/IEC 6429
ISO/IEC 646
ISO/IEC 8859-1
ISO/IEC 8859-10
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
ISO/IEC 8859-5
ISO/IEC 8859-6
ISO/IEC 8859-7
ISO/IEC 8859-8
ISO/IEC 8859-9
This document is referenced by the following standards:
BSI BS ISO/IEC 29182-4
ISO/IEC 30128
ISO/IEC 29182-4
ISO/IEC/IEEE 21451-7
Advertisement