API SPEC 6A - : References
This document references the following standards:
API SPEC 5B
API TR 6AF2
ASTM E110
ASNT SNT-TC-1A
ASTM A453/A453M
ISO 6508-1
ASTM E10
ASTM E94
ASTM E21
ISO 148-3
ISO 6506-4
ISO 6507-4
ASTM D395
ASTM D1414
ASME B1.1
ASME B1.5
API RP 14F
ASTM E709
ISO 6506-2
ISO 6507-2
ISO 6508-2
ISO 15156-3
ISO 6506-1
ASTM E92
ASTM E747
ISO 6507-3
ISO 6508-3
ASME B1.3
ASTM D1418
ASME B16.34
API SPEC 6FA
ISO 9712
ISO 2859-1
ISO 13678
ISO 13628-4
ASTM E18
ASTM E165/E165M
ASTM E140 REV B
ASTM D471 REV A
ASTM D412
ASTM A703/A703M
ASTM A388/A388M REV A
ASTM A320/A320M REV A
ASTM A193/A193M
ASME/BPVC SEC IX
API SPEC 5CT
ISO 15156-2
CEN EN 473
ISO 6507-1
ISO 148-1
ASME B1.20.1
ASME B1.2
API TR 6AF
ISO 13628-3
MSS SP-55
ISO 13533
ISO 10414-1
ASTM A370
ISO 6506-3
ISO 148-2
ASME B18.2.2
ASTM D2240
API SPEC 6AV1
ISO 15156-1
ASTM D1415
ASTM A194/A194M
API TR 6AF1
ISO 18265
ISO 10424-1
ISO 6892-1
This document is referenced by the following standards:
NACE 1C187
BSI BS EN ISO 13628-6
BSI BS EN ISO 13628-10
BSI BS EN ISO 10423
Advertisement