IEEE 1580 - : References
This document references the following standards:
NEMA WC 57
NEMA WC 74
IEC 60331-23
IEEE 1202
NEMA WC 70
IEEE 142
IEEE 242
IEEE C37.010
IEEE C37.20.2
CSA C22.2 NO. 38-18
CSA C22.2 NO. 2556:15
MIL-STD-167-1A
ICEA T-28-562-2003
ICEA T-26-465-2013
ICEA S-96-659-2014
ICEA S-95-658-2009
ICEA S-93-639-2012
ICEA S-73-532-2014
ICEA P-45-482-2013
ASTM D4066
NFPA 70
API RP 14F
ASTM B174
ASTM B33
NEMA WC 71
ASTM B172
ASTM B3
API RP 2A-WSD
IEC 60228
ASTM B496
ASTM B173
ASTM B8
API RP 14F
IEC 60331-25
IEC 60331-11
ASTM D470
NEMA WC 54
IEC 60331-21
IEC 60068-2-6
This document is referenced by the following standards:
IEC 62613-1
IEEE 45.7
ASTM F2363/F2363M
IEEE 80005-1
IEC 80005-1
ASTM F2283
NFPA 301
46 CFR PART 110
IEC PAS 80005-3
ISO/IEC/IEEE 80005-1
IEEE 45.8
CENELEC EN IEC 62613-1
CEI EN IEC 62613-1
IEC/IEEE 80005-1 (REDLINE + STANDARD)
BSI BS IEC/IEEE 80005-1
BSI PD IEC/PAS 80005-3
MIL-DTL-24643/86
API RP 14FZ
IEEE 1242
IEEE 45
BSI BS IEC/IEEE 80005-1 - TC
IEEE P2740/D5.2
IEEE 45 SERIES
IEEE 45.6
BSI BS IEC 62613-1
IEEE 45
MIL-DTL-917F
API RP 14FZ
Advertisement