API RP 505 - : References
This document references the following standards:
NFPA 30
API RP 14FZ
IEEE 1349
API RP 500
NFPA 70E
API PUBL 343
API PUBL 4589
API PUBL 4615
API RP 14C
API RP 14FZ
API RP 500
API RP 540
API STD 521
ASTM D2880
ASTM D323 REV A
IEEE 1349
IEEE 45
IP 15/95
ISA 60079-0
ISA 60079-1
ISA 60079-10-1
ISA 60079-11
ISA 60079-2
ISA RP12.06.01
ISA TR12.13.01
ISO 23251
46 CFR PART 110
NFPA 70
NFPA 497
MIL-DTL-16884P
NFPA 1H
NFPA 30
NFPA 496
NFPA 497
NFPA 54
NFPA 69
NFPA 70
NFPA 70B
NFPA 70E
NFPA 90A
NFPA 91
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
29 CFR PART 1910
29 CFR PART 1926
33 CFR PART 140
33 CFR PART 141
33 CFR PART 142
33 CFR PART 143
33 CFR PART 144
33 CFR PART 145
33 CFR PART 146
33 CFR PART 147
46 CFR PART 107
46 CFR PART 108
46 CFR PART 110
46 CFR PART 111
46 CFR PART 112
46 CFR PART 113
49 CFR PART 190
49 CFR PART 191
49 CFR PART 192
49 CFR PART 193
49 CFR PART 195
ISA 51.1
NFPA 37
This document is referenced by the following standards:
ISO DIS 20257-1
DIN EN ISO 15138
API STD 53
API RP 59
API SPEC 16D
API RP 14F
CSA C22.1-18
CSA C22.10-18
BSI BS ISO 18647
PIP PNE00003
IEEE 45 SERIES
API RP 54
API RP 92P
IEC TS 62600-20
IEEE P2740/D5.2
DNVGL-OS-E101
DNVGL-OS-E201
DNVGL-SI-0003
ABS 57
ABS 63
ABS 82
BSI BS EN ISO 13354
CEN EN ISO 18647
API RP 75
NFPA 850
API 12R1
CEN EN ISO 20257-1
BSI BS EN ISO 20257-1
ABS 97
BSI BS EN ISO 13702
NEN-EN-ISO 20257-1
API STD 2510
API SPEC 2C
API RP 2D-2
BSI BS EN ISO 13702 - TC
NFPA 1
29 CFR PART 1910
CSA C22.1HB-21
API SPEC 16C
PIP ELEHA01
NORSOK D-007
IEEE P1017.1/D4
API STD 541
ISO 13354
ISO 18647
ASHRAE 90475
ABS 202
IEEE 1635
API STD 546
API STD 611
CEI IEC/TS 62600-20
SNZ AS/NZS IEC 60079.10.1 SUPP 1
ASHRAE 90310
API STD 616
FM ANSI/FM 121303
NFPA 85
UFGS-28 33 00.00 40
API RP 11S9
API RP 92M
API RP 14G
PIP ELCGL01
API RP 14G
BSI PD IEC TS 62600-20
DNVGL-OS-A101
API SPEC 16F
ISO 15138
BSI BS EN ISO 15138
30 CFR PART 250
NFPA 30H
CSA C22.4 NO. 1:09
BSI BS EN ISO 15138 - TC
ISO 13702
ASHRAE GUIDELINE 21
IEEE 45.1
IEEE 303
API RP 17Z
ASTM E2993
Advertisement