ISO/IEC 10373-8 - : References
This document references the following standards:
ISO/IEC 10373-1
ISO/IEC 10373-1
ISO/IEC 10373-2
ISO/IEC 10373-3
ISO/IEC 10373-6
ISO/IEC 10373-7
ISO/IEC 7816-12
ISO/IEC 10373-5
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 10536-1-02
ISO 20301
ISO/IEC 17839-2
CSA CAN/CSA-ISO/IEC 7813:07
ISO/IEC 18013-4
CSA ISO/IEC 18013-4:20
NEN-ISO/IEC 18013-4
NEN-ISO/IEC 10373-1
CSA ISO/IEC 15693-1:19
CSA ISO/IEC 10373-1:21
ISO/IEC TR 30117
ANSI INCITS/ISO/IEC 18013-4
ANSI INCITS/ISO/IEC TR 30117
Advertisement